MACOM RF & MW LNA MAAL-011111-TR0500

Description
Low Noise Amplifier 22-38 GHz. The MAAL-011111 is a three stage 22 - 38 GHz GaAs MMIC low noise amplifier. This device has a small signal gain of 19 dB with a noise figure of 2.5 dB. This lead-free, 3 mm QFN package requires only a single positive bias supply. The device uses MACOM’s GaAs transistor technology, ensuring high repeatability and uniformity. The device is well suited to multiple receiver applications which require broadband performance with simple bias requirements and the ease of volume manufacturing with 3 mm QFN packaging.
Request a Quote Datasheet
Description
Low Noise Amplifier 22-38 GHz. The MAAL-011111 is a three stage 22 - 38 GHz GaAs MMIC low noise amplifier. This device has a small signal gain of 19 dB with a noise figure of 2.5 dB. This lead-free, 3 mm QFN package requires only a single positive bias supply. The device uses MACOM’s GaAs transistor technology, ensuring high repeatability and uniformity. The device is well suited to multiple receiver applications which require broadband performance with simple bias requirements and the ease of volume manufacturing with 3 mm QFN packaging.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MAAL-011111-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Low Noise Amplifier 22-38 GHz. The MAAL-011111 is a three stage 22 - 38 GHz GaAs MMIC low noise amplifier. This device has a small signal gain of 19 dB with a noise figure of 2.5 dB. This lead-free, 3 mm QFN package requires only a single positive bias supply. The device uses MACOM’s GaAs transistor technology, ensuring high repeatability and uniformity. The device is well suited to multiple receiver applications which require broadband performance with simple bias requirements and the ease of volume manufacturing with 3 mm QFN packaging.

Low Noise Amplifier 22-38 GHz. The MAAL-011111 is a three stage 22 - 38 GHz GaAs MMIC low noise amplifier. This device has a small signal gain of 19 dB with a noise figure of 2.5 dB.

This lead-free, 3 mm QFN package requires only a single positive bias supply. The device uses MACOM’s GaAs transistor technology, ensuring high repeatability and uniformity. The device is well suited to multiple receiver applications which require broadband performance with simple bias requirements and the ease of volume manufacturing with 3 mm QFN packaging.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MAAL-011111-TR0500
1211514-MAAL-011111-TR0500
RF Amplifiers - MAAL-011111-TR0500 1211514-MAAL-011111-TR0500
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211514-MAAL-011111- TR0500 Packaging: Reel Test Frequency: 22GHz ~ 38GHz Frequency: 22GHz ~ 38GHz Gain: 19dB Supply Current: 55mA Noise Figure: 2.5dB P1dB: 5dBm Family Name: MAAL-011111 Categories: RF/IF and RFID Supplier Device Package: 16-PQFN (3x3) Manufacturer Homepage: www.macomtech.com Manufacturer Package: 16-VFQFN Exposed Pad Alternative Parts (Cross-Reference): MAAL-011111-TR1000; Introduction Date: March 18, 2014 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211514-MAAL-011111-TR0500
Packaging: Reel
Test Frequency: 22GHz ~ 38GHz
Frequency: 22GHz ~ 38GHz
Gain: 19dB
Supply Current: 55mA
Noise Figure: 2.5dB
P1dB: 5dBm
Family Name: MAAL-011111
Categories: RF/IF and RFID
Supplier Device Package: 16-PQFN (3x3)
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 16-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): MAAL-011111-TR1000;
Introduction Date: March 18, 2014
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now Datasheet
RF Amplifiers - 1465-1490-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1490-1-ND
RF Amplifiers 1465-1490-1-ND
RF Amplifier IC 22GHz ~ 38GHz 16-PQFN (3x3)

RF Amplifier IC 22GHz ~ 38GHz 16-PQFN (3x3)

Buy Now Datasheet
RF Amplifiers - 1465-1490-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1490-2-ND
RF Amplifiers 1465-1490-2-ND
RF Amplifier IC 22GHz ~ 38GHz 16-PQFN (3x3)

RF Amplifier IC 22GHz ~ 38GHz 16-PQFN (3x3)

Buy Now Datasheet
RF Amplifiers - 1465-1490-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1490-6-ND
RF Amplifiers 1465-1490-6-ND
RF Amplifier IC 22GHz ~ 38GHz 16-PQFN (3x3)

RF Amplifier IC 22GHz ~ 38GHz 16-PQFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAL-011111-TR0500
IC RF AMP 22GHZ-38GHZ 16QFN

IC RF AMP 22GHZ-38GHZ 16QFN

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAL-011111-TR0500 1211514-MAAL-011111-TR0500 1465-1490-1-ND MAAL-011111-TR0500
Product Name RF & MW LNA RF Amplifiers - MAAL-011111-TR0500 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 22000 to 38000 MHz 22000 to 38000 MHz 22000 to 38000 MHz 22000 to 38000 MHz
Maximum Gain 19 dB 19 dB 19 dB 19 dB
Output Power 5 dBm 5 dBm
Noise Figure 2.5 dB 2.5 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7433SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Specs
Applications RF Microwave
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details