MACOM Broadband/CATV (75 Ohm) Drop Amplifier MAAM-009100-TR1

Description
MACOM's MAAM-009100 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead-free miniature surface mount plastic package. The MAAM-009100 employs a monolithic single stage design featuring a convenient 75 ? input/ output impedance that minimizes the number of external components required. The MAAM-009100 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based appliances. The MAAM-009100 is fabricated using MACOM's pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.
Request a Quote Datasheet
Description
MACOM's MAAM-009100 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead-free miniature surface mount plastic package. The MAAM-009100 employs a monolithic single stage design featuring a convenient 75 ? input/ output impedance that minimizes the number of external components required. The MAAM-009100 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based appliances. The MAAM-009100 is fabricated using MACOM's pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Drop Amplifier - MAAM-009100-TR1 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Drop Amplifier
MAAM-009100-TR1
Broadband/CATV (75 Ohm) Drop Amplifier MAAM-009100-TR1
MACOM's MAAM-009100 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead-free miniature surface mount plastic package. The MAAM-009100 employs a monolithic single stage design featuring a convenient 75 ? input/ output impedance that minimizes the number of external components required. The MAAM-009100 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based appliances. The MAAM-009100 is fabricated using MACOM's pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.

MACOM's MAAM-009100 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead-free miniature surface mount plastic package. The MAAM-009100 employs a monolithic single stage design featuring a convenient 75 ? input/ output impedance that minimizes the number of external components required. The MAAM-009100 provides low noise and high linearity. It is ideally suited for set top boxes, home gateways, FTTX, Drop Amplifiers, and other broadband internet based appliances. The MAAM-009100 is fabricated using MACOM's pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-009100-TR1
Product Name Broadband/CATV (75 Ohm) Drop Amplifier
Frequency Range 50 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω - TSS1-43ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
2.4 GHz Transmit/Receive Front-end Module - SKY65337-11 - Skyworks Solutions, Inc.
Specs
Output Power 10.5 to 20.1 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3 volts
View Details