MACOM RF Amplifiers A59

Description
RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A59-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A59-ND
RF Amplifiers 1465-A59-ND
RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8

RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8

Buy Now Datasheet
Gain Block - A59 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A59
Gain Block A59
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A59 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A59
RF and Wireless - RF Amplifiers A59
IC RF AMP GPS 2MHZ-700MHZ TO8

IC RF AMP GPS 2MHZ-700MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A59-ND A59 A59
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 700 MHz 5 to 500 MHz 2 to 700 MHz
Minimum Gain 11.5 dB ? to 11.5 dB
Maximum Gain 11.5 dB 11.5 dB 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Bypass Amplifier, 500 MHz to 5000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-53LNB+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Specs
Applications RF Microwave
View Details
RF and Wireless - RF Amplifiers - 1373221-BGA125N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1164 to 1300 MHz
Minimum Gain 22.2 dB
View Details
5 suppliers