Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Amplifier IC Radar 5GHz ~ 5.9GHz 48-QFN (7x7)
RF Amplifier IC Radar 5GHz ~ 5.9GHz 48-QFN (7x7)
RF Amplifier IC Radar 5GHz ~ 5.9GHz 48-QFN (7x7)
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | CMPA5259080S | 1465-CMPA5259080SDKR-ND |
| Product Name | RF & MW Power Amplifier | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 5000 to 5900 MHz | 5000 to 5900 MHz |
| Maximum Gain | 27 dB | 27 dB |
| Package Type | QFN | Surface Mount; 48-VFQFN Exposed Pad |
| Operating Voltage | 40 volts | 40 volts |