RF Amplifier IC General Purpose 5MHz ~ 350MHz TO-8
IC RF AMP GPS 5MHZ-350MHZ TO8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-A87-2-ND | A87-2 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 5 to 350 MHz | 5 to 350 MHz |
| Minimum Gain | 16 dB | ? to 16 dB |
| Maximum Gain | 16 dB | 16 dB |