RF Amplifier IC Radar 500MHz ~ 3GHz 12-DFN (3x4)
RF Amplifier IC Radar 500MHz ~ 3GHz 12-DFN (3x4)
RF Amplifier IC Radar 500MHz ~ 3GHz 12-DFN (3x4)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC AMP RADAR 500MHZ-3GHZ 12DFN
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-CMPA0530002STR-ND | CMPA0530002S | CMPA0530002S |
| Product Name | RF Amplifiers | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Power Amplifier | |
| Applications | Radar | ||
| RoHS Compliant | RoHS | ||
| Frequency Range | 500 to 3000 MHz | 500 to 3000 MHz | 500 to 3000 MHz |
| Minimum Gain | 16.4 dB | ? to 16.4 dB |