MACOM RF Amplifiers MAAM-010513-000000

Description
RF Amplifier IC General Purpose 40.5GHz ~ 43.5GHz 12-LGA (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 40.5GHz ~ 43.5GHz 12-LGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAM-010513-000000-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 40.5GHz ~ 43.5GHz 12-LGA (5x5)

RF Amplifier IC General Purpose 40.5GHz ~ 43.5GHz 12-LGA (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-010513-000000
IC AMP GPS 40.5GHZ-43.5GHZ 12LGA

IC AMP GPS 40.5GHZ-43.5GHZ 12LGA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAM-010513-000000-ND MAAM-010513-000000
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40500 to 43500 MHz 40500 to 43500 MHz
Minimum Gain 27 dB ? to 27 dB
Maximum Gain 27 dB 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 100 to 3000 MHz
Minimum Gain 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details