CMPA851A012S supports 20 W utilizing high performance, 0.15um GaN on SiC production process. The product family operates from 8.5 – 10 GHz and supports both defense and commercial-related radar applications. The CMPA851A012S acheives 20 W of saturated output power with 29 dB of large signal gain and can be operated under both pulsed and CW conditions. Packaged in a 5x5 mm plastic overmold QFN, the CMPA851A012S provides superior performance and environmental robustness in a small form factor allowing customers to improve SWaP-C benchmarks in their next-generation systems.
20W 28V GAN MMIC PA 8.5-10.5GHZ
| Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | CMPA851A012S | CMPA851A012S |
| Product Name | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier |