Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAAM-00727-SMA515 |
| Product Name | Gain Block |
| Frequency Range | 5 to 500 MHz |
| Maximum Gain | 27.5 dB |
| Output Power | 22 dBm |
| Noise Figure | 3.5 dB |