MACOM Gain Block A81-1

Description
The A81-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The A81-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A81-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A81-1
Gain Block A81-1
The A81-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A81-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-A81-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A81-1-ND
RF Amplifiers 1465-A81-1-ND
RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8

RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A81-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A81-1
RF and Wireless - RF Amplifiers A81-1
IC RF AMP GPS 10MHZ-300MHZ TO8

IC RF AMP GPS 10MHZ-300MHZ TO8

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number A81-1 1465-A81-1-ND A81-1
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 20 to 250 MHz 10 to 300 MHz 10 to 300 MHz
Maximum Gain 25 dB 25 dB 25 dB
Output Power 13.5 dBm 13.5 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
5 GHz WLAN Front-end Module - SKY65535-11 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5950 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
RF Amplifiers - 2312-QPA0023SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-3000-15000-15-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 15000 MHz
Minimum Gain 15 dB
View Details