MACOM Gain Block AM-146-PIN

Description
AM-146 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes current in a high intercept amplifier. This amplifier is packaged in a flatpack with flanges. Due to the metal flatpack the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-146 are ideally suited for use where a high intercept, high reliability amplifier is required.
Request a Quote
Description
AM-146 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes current in a high intercept amplifier. This amplifier is packaged in a flatpack with flanges. Due to the metal flatpack the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-146 are ideally suited for use where a high intercept, high reliability amplifier is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - AM-146-PIN - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AM-146-PIN
Gain Block AM-146-PIN
AM-146 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes current in a high intercept amplifier. This amplifier is packaged in a flatpack with flanges. Due to the metal flatpack the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-146 are ideally suited for use where a high intercept, high reliability amplifier is required.

AM-146 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes current in a high intercept amplifier. This amplifier is packaged in a flatpack with flanges. Due to the metal flatpack the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-146 are ideally suited for use where a high intercept, high reliability amplifier is required.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
AM-146-PIN
RF and Wireless - RF Amplifiers AM-146-PIN
AMPLIFIER,HI OUTPUT

AMPLIFIER,HI OUTPUT

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number AM-146-PIN AM-146-PIN
Product Name Gain Block RF and Wireless - RF Amplifiers
Frequency Range 10 to 500 MHz 10 to 500 MHz
Maximum Gain 21 dB 21.7 dB
Output Power 20 dBm
Noise Figure 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 18000 MHz
Output VSWR 2.5 :1
View Details
Power Amplifier Module for CDMA - CX77144 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 887 to 925 MHz
Minimum Gain 27.5 dB
View Details