MACOM Gain Block AMC-143-SMA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - AMC-143SMA - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AMC-143SMA
Gain Block AMC-143SMA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Amplifiers - 1465-AMC-143-SMA-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-AMC-143-SMA-ND
RF Amplifiers 1465-AMC-143-SMA-ND
RF Amplifier IC General Purpose 5MHz ~ 500MHz

RF Amplifier IC General Purpose 5MHz ~ 500MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AMC-143-SMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMC-143-SMA
RF and Wireless - RF Amplifiers AMC-143-SMA
IC RF AMP GPS 5MHZ-500MHZ

IC RF AMP GPS 5MHZ-500MHZ

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number AMC-143SMA 1465-AMC-143-SMA-ND AMC-143-SMA
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 5 to 500 MHz 5 to 500 MHz 5 to 500 MHz
Maximum Gain 15.8 dB 16.3 dB 16.3 dB
Output Power 4 dBm 4 dBm
Noise Figure 3.5 dB 3.5 dB
Output Intercept Point (IP3) 16 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 960496-BGA8V1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 3400 to 3800 MHz
Noise Figure 1.2 to 5.3 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details