MACOM RF Amplifiers - MAAM-011184-TR1000 MAAM-011184-TR1000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 754638-MAAM-011184-T R1000 Packaging: Reel Test Frequency: 300MHz Frequency: 5MHz ~ 300MHz Gain: 21dB Supply Current: 95mA Noise Figure: 2.5dB P1dB: 21.7dBm RF Type: CATV Categories: RF/IF and RFID Supplier Device Package: 8-MSOP-EP Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 754638-MAAM-011184-T R1000 Packaging: Reel Test Frequency: 300MHz Frequency: 5MHz ~ 300MHz Gain: 21dB Supply Current: 95mA Noise Figure: 2.5dB P1dB: 21.7dBm RF Type: CATV Categories: RF/IF and RFID Supplier Device Package: 8-MSOP-EP Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAAM-011184-TR1000
754638-MAAM-011184-TR1000
RF Amplifiers - MAAM-011184-TR1000 754638-MAAM-011184-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 754638-MAAM-011184-T R1000 Packaging: Reel Test Frequency: 300MHz Frequency: 5MHz ~ 300MHz Gain: 21dB Supply Current: 95mA Noise Figure: 2.5dB P1dB: 21.7dBm RF Type: CATV Categories: RF/IF and RFID Supplier Device Package: 8-MSOP-EP Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 754638-MAAM-011184-TR1000
Packaging: Reel
Test Frequency: 300MHz
Frequency: 5MHz ~ 300MHz
Gain: 21dB
Supply Current: 95mA
Noise Figure: 2.5dB
P1dB: 21.7dBm
RF Type: CATV
Categories: RF/IF and RFID
Supplier Device Package: 8-MSOP-EP
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
Broadband/CATV (75 Ohm) Line Amplifier - MAAM-011184-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
MAAM-011184-TR1000
Broadband/CATV (75 Ohm) Line Amplifier MAAM-011184-TR1000
CATV Return Path Amplifier 5 - 300 MHz. The MAAM-011184 is a 75 Ω single ended GaAs MMIC amplifier assembled in a lead-free MSOP8-EP package. This device provides high gain, low noise, and excellent linearity from 5 - 300 MHz. This amplifier is ideally suited for use in CATV return path applications, including DOCSIS 3.1 systems: it typically provides 2.25 dB noise figure, 64 dBm OIP2 and 43 dBm OIP3 while drawing 95 mA DC current at 5 V bias.

CATV Return Path Amplifier 5 - 300 MHz. The MAAM-011184 is a 75 Ω single ended GaAs MMIC amplifier assembled in a lead-free MSOP8-EP package. This device provides high gain, low noise, and excellent linearity from 5 - 300 MHz.

This amplifier is ideally suited for use in CATV return path applications, including DOCSIS 3.1 systems: it typically provides 2.25 dB noise figure, 64 dBm OIP2 and 43 dBm OIP3 while drawing 95 mA DC current at 5 V bias.

Supplier's Site Datasheet
RF Amplifiers - 1465-1748-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1748-2-ND
RF Amplifiers 1465-1748-2-ND
RF Amplifier IC CATV 5MHz ~ 300MHz 8-MSOP-EP

RF Amplifier IC CATV 5MHz ~ 300MHz 8-MSOP-EP

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-011184-TR1000
IC RF AMP CATV 5MHZ-300MHZ 8MSOP

IC RF AMP CATV 5MHZ-300MHZ 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 754638-MAAM-011184-TR1000 MAAM-011184-TR1000 1465-1748-2-ND MAAM-011184-TR1000
Product Name RF Amplifiers - MAAM-011184-TR1000 Broadband/CATV (75 Ohm) Line Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave CATV
Frequency Range 5 to 300 MHz 5 to 300 MHz 5 to 300 MHz 5 to 300 MHz
Minimum Gain 21 dB 21 dB ? to 21 dB
Maximum Gain 21 dB 21 dB 21 dB 21 dB
Noise Figure 2.5 dB 2.25 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-40000-60000-35-70 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 60000 MHz
Minimum Gain 35 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2548A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; LGA, 32-pin
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
DC-50 GHz GaAs Surface Mount Low Noise Amplifier - AMM-9024PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details