RF Amplifier IC General Purpose 10MHz ~ 300MHz
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF AMP GPS 10MHZ-300MHZ
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-CA231-ND | CA231 | CA231 |
| Product Name | RF Amplifiers | Gain Block | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | General Purpose | ||
| Frequency Range | 10 to 300 MHz | 10 to 250 MHz | 10 to 300 MHz |
| Minimum Gain | 26 dB | ? to 26 dB | |
| Maximum Gain | 26 dB | 26 dB | 26 dB |