MACOM Broadband/CATV (75 Ohm) Misc. Amplifier MAAM-011251-TR1000

Description
The MAAM-011251 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 15 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure. The amplifier provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.
Request a Quote Datasheet
Description
The MAAM-011251 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 15 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure. The amplifier provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Misc. Amplifier - MAAM-011251-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Misc. Amplifier
MAAM-011251-TR1000
Broadband/CATV (75 Ohm) Misc. Amplifier MAAM-011251-TR1000
The MAAM-011251 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 15 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure. The amplifier provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.

The MAAM-011251 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 15 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure.

The amplifier provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.

Supplier's Site Datasheet
RF Amplifiers - 1465-1835-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1835-2-ND
RF Amplifiers 1465-1835-2-ND
RF Amplifier IC CATV 5MHz ~ 1.218GHz SOT-89

RF Amplifier IC CATV 5MHz ~ 1.218GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MAAM-011251-TR1000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAM-011251-TR1000
RF and Wireless - RF Amplifiers MAAM-011251-TR1000
IC AMP CATV 5MHZ-1.218GHZ SOT89

IC AMP CATV 5MHZ-1.218GHZ SOT89

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-011251-TR1000 1465-1835-2-ND MAAM-011251-TR1000
Product Name Broadband/CATV (75 Ohm) Misc. Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 5 to 1218 MHz 5 to 1218 MHz 5 to 1218 MHz
Maximum Gain 15 dB 16 dB 16 dB
Noise Figure 2.3 dB 2.3 dB
Output Intercept Point (IP3) 37 dBm
Package Type SOT-89 Surface Mount; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style - PMA2-123LNW+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 10 to 12000 MHz
View Details
Low Noise Amplifiers - NLA-1-400-50-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 400 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details