MACOM CATV Amplifiers

Description
MACOM’s portfolio of Single ended and Push Pull 75ohm broadband amplifiers cover head-end, HFC infrastructure Nodes, network and drop amplifiers. MACOM’s industry leading GaAs and GaN amplifiers are offered in a range of small, plastic leaded and leadless packages covering 5,8,12 and 24v operation as well as SOT-115J hybrid for the 24v push-pull and power-doubler amps. Covering reverse path, 5 – 300MHz, and forward path, 45 – 1200MHz, our amplifiers offer flat gain response, low distortion and high linearity.
Description
MACOM’s portfolio of Single ended and Push Pull 75ohm broadband amplifiers cover head-end, HFC infrastructure Nodes, network and drop amplifiers. MACOM’s industry leading GaAs and GaN amplifiers are offered in a range of small, plastic leaded and leadless packages covering 5,8,12 and 24v operation as well as SOT-115J hybrid for the 24v push-pull and power-doubler amps. Covering reverse path, 5 – 300MHz, and forward path, 45 – 1200MHz, our amplifiers offer flat gain response, low distortion and high linearity.

Suppliers

Company
Product
Description
Supplier Links
CATV Amplifiers -  - MACOM
Lowell, MA, USA
CATV Amplifiers
CATV Amplifiers
MACOM’s portfolio of Single ended and Push Pull 75ohm broadband amplifiers cover head-end, HFC infrastructure Nodes, network and drop amplifiers. MACOM’s industry leading GaAs and GaN amplifiers are offered in a range of small, plastic leaded and leadless packages covering 5,8,12 and 24v operation as well as SOT-115J hybrid for the 24v push-pull and power-doubler amps. Covering reverse path, 5 – 300MHz, and forward path, 45 – 1200MHz, our amplifiers offer flat gain response, low distortion and high linearity.

MACOM’s portfolio of Single ended and Push Pull 75ohm broadband amplifiers cover head-end, HFC infrastructure Nodes, network and drop amplifiers. MACOM’s industry leading GaAs and GaN amplifiers are offered in a range of small, plastic leaded and leadless packages covering 5,8,12 and 24v operation as well as SOT-115J hybrid for the 24v push-pull and power-doubler amps. Covering reverse path, 5 – 300MHz, and forward path, 45 – 1200MHz, our amplifiers offer flat gain response, low distortion and high linearity.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Amplifiers
Product Name CATV Amplifiers
Applications SATCOM; RF Microwave; CATV
RoHS Compliant RoHS (optional feature)
Frequency Range 5 to 40000 MHz
Minimum Gain 10.5 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
RF/IF and RFID - RF Amplifiers - 1042515-ACA2429P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1218 MHz
Minimum Gain 26 dB
View Details
2 suppliers