MACOM Gain Block A24

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A24 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A24
Gain Block A24
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number A24
Product Name Gain Block
Frequency Range 5 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA735N16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 1500 to 2400 MHz
Minimum Gain 25 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details