The PA512 0.5 watt RF power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This 2 stage GaAs FET transistor design uses a feedback loop for flat broadband performance. An active DC biasing network insures temperature-stable performance. MIL-STD-883 environmental screening is available.
RF Amplifier IC General Purpose 10MHz ~ 700MHz
IC RF AMP GPS 10MHZ-700MHZ SMD
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAAM-007502-SPA512 | 1465-MAAM-007502-SPA512-ND | MAAM-007502-SPA512 |
| Product Name | Gain Block | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Frequency Range | 10 to 500 MHz | 10 to 700 MHz | 10 to 700 MHz |
| Maximum Gain | 18 dB | 18 dB | 18 dB |
| Output Power | 27.5 dBm | 27.5 dBm | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Connectorized; 4-SMD Module | |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |