MACOM Broadband/CATV (75 Ohm) Line Amplifier MAAM-010144-TR1000

Description
The MAAM-010144 is a GaAs MESFET MMIC amplifier in a lead-free TSSOP-16LD exposed paddle package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 ? push-pull, low distortion, amplifier circuit.
Request a Quote
Description
The MAAM-010144 is a GaAs MESFET MMIC amplifier in a lead-free TSSOP-16LD exposed paddle package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 ? push-pull, low distortion, amplifier circuit.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Line Amplifier - MAAM-010144-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
MAAM-010144-TR1000
Broadband/CATV (75 Ohm) Line Amplifier MAAM-010144-TR1000
The MAAM-010144 is a GaAs MESFET MMIC amplifier in a lead-free TSSOP-16LD exposed paddle package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 ? push-pull, low distortion, amplifier circuit.

The MAAM-010144 is a GaAs MESFET MMIC amplifier in a lead-free TSSOP-16LD exposed paddle package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 ? push-pull, low distortion, amplifier circuit.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-010144-TR1000
Product Name Broadband/CATV (75 Ohm) Line Amplifier
Frequency Range 50 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000X+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details