MACOM RF Amplifiers A45-1

Description
RF Amplifier IC General Purpose 80MHz ~ 4.2GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 80MHz ~ 4.2GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A45-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A45-1-ND
RF Amplifiers 1465-A45-1-ND
RF Amplifier IC General Purpose 80MHz ~ 4.2GHz TO-8

RF Amplifier IC General Purpose 80MHz ~ 4.2GHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A45-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A45-1
RF and Wireless - RF Amplifiers A45-1
IC RF AMP GPS 80MHZ-4.2GHZ TO8

IC RF AMP GPS 80MHZ-4.2GHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A45-1-ND A45-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 80 to 4200 MHz 80 to 4200 MHz
Minimum Gain 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-83W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - BGA615L7E6327XTSA1 - 096431-BGA615L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 18 dB
View Details
3 suppliers