MACOM Broadband/CATV (75 Ohm) LNA MAAM-011117-TR3000

Description
75 Ohm, 5V RF Amplifier. The MAAM-011117 provides high gain, low noise and low distortion amplification for 75 Ohm customer premises equipment (CPE). The MAAM-011117 incorporates a power-down function to reduce the overall current consumption to less than 4 mA for standby operation. The MAAM-011117 is packaged in a 2mm 8-lead package and requires a minimal number of off-chip components resulting in a highly integrated low cost solution.
Request a Quote Datasheet
Description
75 Ohm, 5V RF Amplifier. The MAAM-011117 provides high gain, low noise and low distortion amplification for 75 Ohm customer premises equipment (CPE). The MAAM-011117 incorporates a power-down function to reduce the overall current consumption to less than 4 mA for standby operation. The MAAM-011117 is packaged in a 2mm 8-lead package and requires a minimal number of off-chip components resulting in a highly integrated low cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - MAAM-011117-TR3000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
MAAM-011117-TR3000
Broadband/CATV (75 Ohm) LNA MAAM-011117-TR3000
75 Ohm, 5V RF Amplifier. The MAAM-011117 provides high gain, low noise and low distortion amplification for 75 Ohm customer premises equipment (CPE). The MAAM-011117 incorporates a power-down function to reduce the overall current consumption to less than 4 mA for standby operation. The MAAM-011117 is packaged in a 2mm 8-lead package and requires a minimal number of off-chip components resulting in a highly integrated low cost solution.

75 Ohm, 5V RF Amplifier. The MAAM-011117 provides high gain, low noise and low distortion amplification for 75 Ohm customer premises equipment (CPE). The MAAM-011117 incorporates a power-down function to reduce the overall current consumption to less than 4 mA for standby operation.

The MAAM-011117 is packaged in a 2mm 8-lead package and requires a minimal number of off-chip components resulting in a highly integrated low cost solution.

Supplier's Site
RF Amplifiers - 1465-MAAM-011117-TR3000CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 50MHz ~ 2.7GHz 8-PDFN (2x2)

RF Amplifier IC General Purpose 50MHz ~ 2.7GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - 1465-MAAM-011117-TR3000TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 50MHz ~ 2.7GHz 8-PDFN (2x2)

RF Amplifier IC General Purpose 50MHz ~ 2.7GHz 8-PDFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-011117-TR3000
IC RF AMP GPS 50MHZ-2.7GHZ 8DFN

IC RF AMP GPS 50MHZ-2.7GHZ 8DFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-011117-TR3000 1465-MAAM-011117-TR3000CT-ND MAAM-011117-TR3000
Product Name Broadband/CATV (75 Ohm) LNA RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 2700 MHz 50 to 2700 MHz 50 to 2700 MHz
Maximum Gain 16 dB 17.2 dB 17.2 dB
Noise Figure 2.7 dB 3 dB
Output Intercept Point (IP3) 30 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
10 MHz - 70GHz, Broadband High Gain Distributed Amplifier - AMM2-0070UH - Marki Microwave LLC
Specs
Frequency Range 10 to 70000 MHz
Package Type Connectorized; connectorized
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details