MACOM RF & MW Driver Amplifier MAAM-011324-TR1000

Description
The MAAM-011324 is a wideband high linearity driver amplifier packaged in a compact 3 mm 16-Lead QFN package. This driver amplifier provides 17 dB gain and 26 dBm OP1dB with 116 mA quiescent current and device ON/OFF function to support TDD system application. RF input and output ports are internally matched at the entire operating frequency range of 3.3 - 3.8 GHz.
Request a Quote Datasheet
Description
The MAAM-011324 is a wideband high linearity driver amplifier packaged in a compact 3 mm 16-Lead QFN package. This driver amplifier provides 17 dB gain and 26 dBm OP1dB with 116 mA quiescent current and device ON/OFF function to support TDD system application. RF input and output ports are internally matched at the entire operating frequency range of 3.3 - 3.8 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - MAAM-011324-TR1000 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
MAAM-011324-TR1000
RF & MW Driver Amplifier MAAM-011324-TR1000
The MAAM-011324 is a wideband high linearity driver amplifier packaged in a compact 3 mm 16-Lead QFN package. This driver amplifier provides 17 dB gain and 26 dBm OP1dB with 116 mA quiescent current and device ON/OFF function to support TDD system application. RF input and output ports are internally matched at the entire operating frequency range of 3.3 - 3.8 GHz.

The MAAM-011324 is a wideband high linearity driver amplifier packaged in a compact 3 mm 16-Lead QFN package. This driver amplifier provides 17 dB gain and 26 dBm OP1dB with 116 mA quiescent current and device ON/OFF function to support TDD system application. RF input and output ports are internally matched at the entire operating frequency range of 3.3 - 3.8 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-011324-TR1000
Product Name RF & MW Driver Amplifier
Frequency Range 3300 to 3800 MHz
Maximum Gain 17.3 dB
Output Power 26 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized BNC, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω - ZFL-500LN-BNC+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers - 2312-QPA5368TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 300 MHz
View Details