MACOM Gain Block AMC-146-SMA

Description
AM-146 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes current in a high intercept amplifier. This amplifier is packaged in a flatpack with flanges. Due to the metal flatpack the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-146 are ideally suited for use where a high intercept, high reliability amplifier is required.
Request a Quote
Description
AM-146 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes current in a high intercept amplifier. This amplifier is packaged in a flatpack with flanges. Due to the metal flatpack the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-146 are ideally suited for use where a high intercept, high reliability amplifier is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - AMC-146-SMA - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AMC-146-SMA
Gain Block AMC-146-SMA
AM-146 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes current in a high intercept amplifier. This amplifier is packaged in a flatpack with flanges. Due to the metal flatpack the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-146 are ideally suited for use where a high intercept, high reliability amplifier is required.

AM-146 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes current in a high intercept amplifier. This amplifier is packaged in a flatpack with flanges. Due to the metal flatpack the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-146 are ideally suited for use where a high intercept, high reliability amplifier is required.

Supplier's Site
RF and Wireless - RF Amplifiers - AMC-146-SMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMC-146-SMA
RF and Wireless - RF Amplifiers AMC-146-SMA
IC RF AMP GPS 10MHZ-500MHZ

IC RF AMP GPS 10MHZ-500MHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number AMC-146-SMA AMC-146-SMA
Product Name Gain Block RF and Wireless - RF Amplifiers
Frequency Range 10 to 500 MHz 10 to 500 MHz
Maximum Gain 21 dB 21.7 dB
Output Power 20 dBm
Noise Figure 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA0363A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
Low Noise Amplifiers - NLA-1000-18000-50-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details