MACOM Gain Block CA55

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - CA55 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
CA55
Gain Block CA55
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
CA55
RF and Wireless - RF Amplifiers CA55
AMPLIFIER,CASCADABLE ,THIN FILM

AMPLIFIER,CASCADABLE,THIN FILM

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number CA55 CA55
Product Name Gain Block RF and Wireless - RF Amplifiers
Frequency Range 10 to 500 MHz 10 to 500 MHz
Maximum Gain 14.7 dB 14.7 dB
Output Power 11 dBm
Noise Figure 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-6849CH, GaAs Broadband Low Phase Noise Amplifier - APM-6849CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-5400-5900-35-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5400 to 5900 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - 2312-QPL9504TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, LTE, TDD
Frequency Range 600 to 6000 MHz
View Details