MACOM RF & MW VGA MAAM-009320-TR3000

Description
The MAAM-009320 is a variable gain amplifier with 26.5 dB of gain control at 2.14 GHz. It has a good input IP3 performance over the full attenuation range. External matching components are used to set the center frequency and achieve the return loss performance. The analog control is accomplished through a single control pin of 0 to +3V. The 4 mm PQFN package is RoHS compliant and compatible with reflow temperatures to 260ºC. Applications include transceivers for cellular infrastructure.
Request a Quote Datasheet
Description
The MAAM-009320 is a variable gain amplifier with 26.5 dB of gain control at 2.14 GHz. It has a good input IP3 performance over the full attenuation range. External matching components are used to set the center frequency and achieve the return loss performance. The analog control is accomplished through a single control pin of 0 to +3V. The 4 mm PQFN package is RoHS compliant and compatible with reflow temperatures to 260ºC. Applications include transceivers for cellular infrastructure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW VGA - MAAM-009320-TR3000 - Richardson RFPD
Downers Grove, IL, United States
The MAAM-009320 is a variable gain amplifier with 26.5 dB of gain control at 2.14 GHz. It has a good input IP3 performance over the full attenuation range. External matching components are used to set the center frequency and achieve the return loss performance. The analog control is accomplished through a single control pin of 0 to +3V. The 4 mm PQFN package is RoHS compliant and compatible with reflow temperatures to 260ºC. Applications include transceivers for cellular infrastructure.

The MAAM-009320 is a variable gain amplifier with 26.5 dB of gain control at 2.14 GHz. It has a good input IP3 performance over the full attenuation range. External matching components are used to set the center frequency and achieve the return loss performance. The analog control is accomplished through a single control pin of 0 to +3V. The 4 mm PQFN package is RoHS compliant and compatible with reflow temperatures to 260ºC. Applications include transceivers for cellular infrastructure.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - MAAM-009320-TR3000
880916-MAAM-009320-TR3000
RF Amplifiers - MAAM-009320-TR3000 880916-MAAM-009320-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880916-MAAM-009320-T R3000 Features: RF Amplifier IC General Purpose 400MHz ~ 2.7GHz 24-PQFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-PQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 1465-1274-2, 1465-1274-1, 1465-1274-6

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880916-MAAM-009320-TR3000
Features: RF Amplifier IC General Purpose 400MHz ~ 2.7GHz 24-PQFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-PQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 1465-1274-2, 1465-1274-1, 1465-1274-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-009320-TR3000
IC AMP GPS 400MHZ-2.7GHZ 24QFN

IC AMP GPS 400MHZ-2.7GHZ 24QFN

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-009320-TR3000 880916-MAAM-009320-TR3000 MAAM-009320-TR3000
Product Name RF & MW VGA RF Amplifiers - MAAM-009320-TR3000 RF and Wireless - RF Amplifiers
Frequency Range 400 to 2700 MHz 400 to 2700 MHz
Maximum Gain 25.5 dB 25.5 dB
Output Power 28 dBm
Noise Figure 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
DC-50 GHz GaAs Surface Mount Low Noise Amplifier - AMM-9024PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details