MACOM Datasheets for Zener Diodes
Zener diodes are PN junction devices that are designed to operate in the reverse-breakdown region.
Zener Diodes: Learn more
| Product Name | Notes |
|---|---|
| Available in JAN, JANTX and JANTXV levels to MIL-PRF-19500 slash sheets /117, /127, /159, /435, /437, /452 and /533 in both axial leaded and MELF packages. Other features include: Metallurgically... | |
| Chip packages available in JANHC, JANKC levels to MIL-PRF-19500 slash sheets /116, /117, /127, /159, /435, /437, /463, /477, /578 & /609. Standard features include: All junctions completely protected with... | |
| Designed for Use at Low Current Levels Low Leakage Low Impedance Low Noise | |
| Sharper Breakdown Lower Leakage Current Characteristics in the 4–10 Volt range and the 5–9 Volt range. | |
| Very Low Voltage, Low Leakage Sharp Knee, Low Impedance Low Current: 250 µA - Low Noise Ultra-Low Current: 50 μA – Low Leakage |