MACOM RF Amplifiers CPA38

Description
RF Amplifier IC General Purpose 200MHz ~ 2.4GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 200MHz ~ 2.4GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - CPA38-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
CPA38-ND
RF Amplifiers CPA38-ND
RF Amplifier IC General Purpose 200MHz ~ 2.4GHz

RF Amplifier IC General Purpose 200MHz ~ 2.4GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CPA38 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CPA38
RF and Wireless - RF Amplifiers CPA38
IC RF AMP GPS 200MHZ-2.4GHZ

IC RF AMP GPS 200MHZ-2.4GHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number CPA38-ND CPA38
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 2400 MHz 200 to 2400 MHz
Minimum Gain 10 dB ? to 10 dB
Maximum Gain 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-60000-90000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 35 dB
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details