MACOM RF & MW Driver Amplifier MAAM-009286-TR3000

Description
RF Driver Amplifier. The MAAM-009286 RF driver amplifier is a GaAs MMIC which exhibits exceptional linearity, as well as high gain in a lead-free miniature SOT-89 surface mount plastic package. Broadband operation over the 250 to 4000 MHz range is achieved using external matching components range as shown in the PCB layout. Different component values may be needed to optimize performance at different center frequencies. The device is biased with a single +5 volt supply and consumes 155 mA typically. The MAAM-009286 is fabricated using an HBT process to realize low current and high linearity. The process features full passivation for increased performance and reliability.
Request a Quote Datasheet
Description
RF Driver Amplifier. The MAAM-009286 RF driver amplifier is a GaAs MMIC which exhibits exceptional linearity, as well as high gain in a lead-free miniature SOT-89 surface mount plastic package. Broadband operation over the 250 to 4000 MHz range is achieved using external matching components range as shown in the PCB layout. Different component values may be needed to optimize performance at different center frequencies. The device is biased with a single +5 volt supply and consumes 155 mA typically. The MAAM-009286 is fabricated using an HBT process to realize low current and high linearity. The process features full passivation for increased performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - MAAM-009286-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
MAAM-009286-TR3000
RF & MW Driver Amplifier MAAM-009286-TR3000
RF Driver Amplifier. The MAAM-009286 RF driver amplifier is a GaAs MMIC which exhibits exceptional linearity, as well as high gain in a lead-free miniature SOT-89 surface mount plastic package. Broadband operation over the 250 to 4000 MHz range is achieved using external matching components range as shown in the PCB layout. Different component values may be needed to optimize performance at different center frequencies. The device is biased with a single +5 volt supply and consumes 155 mA typically. The MAAM-009286 is fabricated using an HBT process to realize low current and high linearity. The process features full passivation for increased performance and reliability.

RF Driver Amplifier. The MAAM-009286 RF driver amplifier is a GaAs MMIC which exhibits exceptional linearity, as well as high gain in a lead-free miniature SOT-89 surface mount plastic package. Broadband operation over the 250 to 4000 MHz range is achieved using external matching components range as shown in the PCB layout. Different component values may be needed to optimize performance at different center frequencies. The device is biased with a single +5 volt supply and consumes 155 mA typically. The MAAM-009286 is fabricated using an HBT process to realize low current and high linearity. The process features full passivation for increased performance and reliability.

Supplier's Site Datasheet
RF Amplifiers - 1465-1273-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1273-6-ND
RF Amplifiers 1465-1273-6-ND
RF Amplifier IC General Purpose 250MHz ~ 4GHz SOT-89-3

RF Amplifier IC General Purpose 250MHz ~ 4GHz SOT-89-3

Buy Now Datasheet
RF Amplifiers - 1465-1273-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1273-2-ND
RF Amplifiers 1465-1273-2-ND
RF Amplifier IC General Purpose 250MHz ~ 4GHz SOT-89-3

RF Amplifier IC General Purpose 250MHz ~ 4GHz SOT-89-3

Buy Now Datasheet
RF Amplifiers - 1465-1273-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1273-1-ND
RF Amplifiers 1465-1273-1-ND
RF Amplifier IC General Purpose 250MHz ~ 4GHz SOT-89-3

RF Amplifier IC General Purpose 250MHz ~ 4GHz SOT-89-3

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MAAM-009286-TR3000
1211533-MAAM-009286-TR3000
RF Amplifiers - MAAM-009286-TR3000 1211533-MAAM-009286-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211533-MAAM-009286- TR3000 Packaging: Reel - TR Package: TO-243AA Frequency: 250MHz ~ 4GHz Operating Supply Voltage: 5V Gain: 15.5dB Noise Figure: 3.5dB P1dB: 27dBm RF Type: General Family Name: MAAM-009286 Categories: RF/IF and RFID Operating Supply Current: 155mA Manufacturer Homepage: www.macomtech.com Manufacturer Package: SOT-89-3 Alternative Parts (Cross-Reference): AH128-89G; CHA3664-QAG; AH215-S8; Introduction Date: May 13, 2010 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211533-MAAM-009286-TR3000
Packaging: Reel - TR
Package: TO-243AA
Frequency: 250MHz ~ 4GHz
Operating Supply Voltage: 5V
Gain: 15.5dB
Noise Figure: 3.5dB
P1dB: 27dBm
RF Type: General
Family Name: MAAM-009286
Categories: RF/IF and RFID
Operating Supply Current: 155mA
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: SOT-89-3
Alternative Parts (Cross-Reference): AH128-89G; CHA3664-QAG; AH215-S8;
Introduction Date: May 13, 2010
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-009286-TR3000
IC AMP GPS 250MHZ-4GHZ SOT89-3

IC AMP GPS 250MHZ-4GHZ SOT89-3

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-009286-TR3000 1465-1273-6-ND 1211533-MAAM-009286-TR3000 MAAM-009286-TR3000
Product Name RF & MW Driver Amplifier RF Amplifiers RF Amplifiers - MAAM-009286-TR3000 RF and Wireless - RF Amplifiers
Frequency Range 250 to 4000 MHz 250 to 4000 MHz 250 to 4000 MHz 250 to 4000 MHz
Maximum Gain 15.5 dB 15.5 dB 15.5 dB 15.5 dB
Output Power 27 dBm 27 dBm
Noise Figure 3.5 dB 3.5 dB 3.5 dB
Output Intercept Point (IP3) 42 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-12-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 12 dB
View Details
RF Amplifiers - BGA715L7E6327XTSA1 - 103970-BGA715L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 20 dB
View Details
3 suppliers