MACOM RF Amplifiers - CMM6004-SC CMM6004-SC

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 820767-CMM6004-SC Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 820767-CMM6004-SC Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - CMM6004-SC
820767-CMM6004-SC
RF Amplifiers - CMM6004-SC 820767-CMM6004-SC
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 820767-CMM6004-SC Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 820767-CMM6004-SC
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 820767-CMM6004-SC
Product Name RF Amplifiers - CMM6004-SC
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF and Wireless - RF Amplifiers - 1341210-BGA725L6E6327FTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
4 suppliers
Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W1X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 4200 MHz
View Details