RF Amplifier IC Radar 2.7GHz ~ 3.5GHz 32-QFN (5x5)
RF Amplifier IC Radar 2.7GHz ~ 3.5GHz 32-QFN (5x5)
RF Amplifier IC Radar 2.7GHz ~ 3.5GHz 32-QFN (5x5)
CMPA2735015S is a gallium nitride (GaN) High Electron Mobility Transistor(HEMT) based monolithic microwave integrated circuit (MMIC). GaN has superiorproperties compared to silicon or gallium arsenide, including higher breakdownvoltage, higher saturated electron drift velocity and higher thermal conductivity.GaN HEMTs also offer greater power density and wider bandwidths comparedto Si and GaAs transistors. This MMIC contains a two-stage reactively matchedamplifier design approach enabling high power and power added efficiency tobe achieved in a 5mm x 5mm, surface mount (QFN package).
IC AMP RADAR 2.7GHZ-3.5GHZ 32QFN
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-CMPA2735015SDKR-ND | CMPA2735015S | CMPA2735015S |
| Product Name | RF Amplifiers | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Power Amplifier | |
| Applications | Radar | ||
| RoHS Compliant | RoHS | ||
| Frequency Range | 2700 to 3500 MHz | 2700 to 3500 MHz | 2700 to 3500 MHz |
| Minimum Gain | 33 dB | ? to 33 dB |