MACOM RF & MW LNA MAAM-011229-TR1000

Description
The MAAM-011229 is a 0.05 -4 GHz, high dynamic range MMIC LNA assembled in a lead-free 2 mm 8 Lead PDFN plastic package. The amplifier is internally matched to provide flat gain and excellent return losses to 3.25 GHz without any external matching components.
Request a Quote Datasheet
Description
The MAAM-011229 is a 0.05 -4 GHz, high dynamic range MMIC LNA assembled in a lead-free 2 mm 8 Lead PDFN plastic package. The amplifier is internally matched to provide flat gain and excellent return losses to 3.25 GHz without any external matching components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MAAM-011229-TR1000 - Richardson RFPD
Downers Grove, IL, United States
The MAAM-011229 is a 0.05 -4 GHz, high dynamic range MMIC LNA assembled in a lead-free 2 mm 8 Lead PDFN plastic package. The amplifier is internally matched to provide flat gain and excellent return losses to 3.25 GHz without any external matching components.

The MAAM-011229 is a 0.05 -4 GHz, high dynamic range MMIC LNA assembled in a lead-free 2 mm 8 Lead PDFN plastic package. The amplifier is internally matched to provide flat gain and excellent return losses to 3.25 GHz without any external matching components.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MAAM-011229-TR1000
925099-MAAM-011229-TR1000
RF Amplifiers - MAAM-011229-TR1000 925099-MAAM-011229-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925099-MAAM-011229-T R1000 Features: RF Amplifier IC - 50MHz ~ 4GHz 8-PDFN (2x2) Package: Reel - TR Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Family Name: MAAM-011229 Categories: RF/IF and RFID Case / Package: 8-PDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.33.0001 Other Part Number: 1465-1802-1, 1465-1802-2, 1465-1802-6

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925099-MAAM-011229-TR1000
Features: RF Amplifier IC - 50MHz ~ 4GHz 8-PDFN (2x2)
Package: Reel - TR
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Family Name: MAAM-011229
Categories: RF/IF and RFID
Case / Package: 8-PDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.33.0001
Other Part Number: 1465-1802-1, 1465-1802-2, 1465-1802-6

Buy Now Datasheet
RF Amplifiers - 1465-1802-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1802-1-ND
RF Amplifiers 1465-1802-1-ND
RF Amplifier IC 50MHz ~ 4GHz 8-PDFN (2x2)

RF Amplifier IC 50MHz ~ 4GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - 1465-1802-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1802-6-ND
RF Amplifiers 1465-1802-6-ND
RF Amplifier IC 50MHz ~ 4GHz 8-PDFN (2x2)

RF Amplifier IC 50MHz ~ 4GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - 1465-1802-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1802-2-ND
RF Amplifiers 1465-1802-2-ND
RF Amplifier IC 50MHz ~ 4GHz 8-PDFN (2x2)

RF Amplifier IC 50MHz ~ 4GHz 8-PDFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-011229-TR1000
IC RF AMP 50MHZ-4GHZ 8DFN

IC RF AMP 50MHZ-4GHZ 8DFN

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-011229-TR1000 925099-MAAM-011229-TR1000 1465-1802-1-ND MAAM-011229-TR1000
Product Name RF & MW LNA RF Amplifiers - MAAM-011229-TR1000 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 4000 MHz 50 to 4000 MHz 50 to 4000 MHz
Maximum Gain 19 dB 18 dB 18 dB
Output Power 19.5 dBm 18.5 dBm
Noise Figure 1.6 dB 2.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details