MACOM RF Amplifiers MAAL-011078-TR1000

Description
RF Amplifier IC 700MHz ~ 6GHz 8-PDFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 700MHz ~ 6GHz 8-PDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1489-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1489-2-ND
RF Amplifiers 1465-1489-2-ND
RF Amplifier IC 700MHz ~ 6GHz 8-PDFN (2x2)

RF Amplifier IC 700MHz ~ 6GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - 1465-1489-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1489-6-ND
RF Amplifiers 1465-1489-6-ND
RF Amplifier IC 700MHz ~ 6GHz 8-PDFN (2x2)

RF Amplifier IC 700MHz ~ 6GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - 1465-1489-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1489-1-ND
RF Amplifiers 1465-1489-1-ND
RF Amplifier IC 700MHz ~ 6GHz 8-PDFN (2x2)

RF Amplifier IC 700MHz ~ 6GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - MAAL-011078-TR1000 - 1211513-MAAL-011078-TR1000 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MAAL-011078-TR1000
1211513-MAAL-011078-TR1000
RF Amplifiers - MAAL-011078-TR1000 1211513-MAAL-011078-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211513-MAAL-011078- TR1000 Packaging: Reel Test Frequency: 1.9GHz Frequency: 700MHz ~ 6GHz Gain: 23dB Supply Current: 50mA Noise Figure: 0.35dB P1dB: 17.5dBm Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Manufacturer Homepage: www.macomtech.com Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211513-MAAL-011078-TR1000
Packaging: Reel
Test Frequency: 1.9GHz
Frequency: 700MHz ~ 6GHz
Gain: 23dB
Supply Current: 50mA
Noise Figure: 0.35dB
P1dB: 17.5dBm
Categories: RF/IF and RFID
Supplier Device Package: 8-DFN (2x2)
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5V

Buy Now
RF & MW LNA - MAAL-011078-TR1000 - Richardson RFPD
Downers Grove, IL, United States
The MAAL-011078 is a high dynamic range, single stage MMIC LNA with ultra low noise figure, high gain and excellent linearity. This amplifier is designed for operation from 700 MHz to 6 GHz and is housed in a lead-free 2 mm 8-lead PDFN plastic package. This low noise amplifier has an integrated active bias circuit allowing direct connection to 3 V or 5 V bias and minimizing variations over temperature and process. The bias current is set by an external resistor, so the user can customize the power consumption to fit the application. VBIAS can be utilized as an enable pin to power the device up and down during operation. In the 50 Ω environment and at 3 V, the MAAL-011078 offers 0.5 dB noise figure at 2.6 GHz, with 22 dB of gain and over 33 dBm output third order intercept point (OIP3). It is ideal for 4G cellular infrastructure and Wi-Fi applications.

The MAAL-011078 is a high dynamic range, single stage MMIC LNA with ultra low noise figure, high gain and excellent linearity. This amplifier is designed for operation from 700 MHz to 6 GHz and is housed in a lead-free 2 mm 8-lead PDFN plastic package.

This low noise amplifier has an integrated active bias circuit allowing direct connection to 3 V or 5 V bias and minimizing variations over temperature and process. The bias current is set by an external resistor, so the user can customize the power consumption to fit the application. VBIAS can be utilized as an enable pin to power the device up and down during operation.

In the 50 Ω environment and at 3 V, the MAAL-011078 offers 0.5 dB noise figure at 2.6 GHz, with 22 dB of gain and over 33 dBm output third order intercept point (OIP3). It is ideal for 4G cellular infrastructure and Wi-Fi applications.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAL-011078-TR1000
IC RF AMP 700MHZ-6GHZ 8DFN

IC RF AMP 700MHZ-6GHZ 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-1489-2-ND 1211513-MAAL-011078-TR1000 MAAL-011078-TR1000 MAAL-011078-TR1000
Product Name RF Amplifiers RF Amplifiers - MAAL-011078-TR1000 RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Frequency Range 700 to 6000 MHz 700 to 6000 MHz 700 to 6000 MHz 700 to 6000 MHz
Minimum Gain 23 dB 23 dB ? to 23 dB
Maximum Gain 23 dB 23 dB 23 dB 23 dB
Output Power 17.5 dBm 17.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details