MACOM RF Amplifiers - MAALSS0043TR MAALSS0043TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310475-MAALSS0043TR Packaging: Reel - TR Frequency: 800MHz to 1GHz Gain: 16dB Noise Figure: 1.2dB P1dB: 16.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 80mA
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310475-MAALSS0043TR Packaging: Reel - TR Frequency: 800MHz to 1GHz Gain: 16dB Noise Figure: 1.2dB P1dB: 16.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 80mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAALSS0043TR
310475-MAALSS0043TR
RF Amplifiers - MAALSS0043TR 310475-MAALSS0043TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310475-MAALSS0043TR Packaging: Reel - TR Frequency: 800MHz to 1GHz Gain: 16dB Noise Figure: 1.2dB P1dB: 16.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 80mA

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 310475-MAALSS0043TR
Packaging: Reel - TR
Frequency: 800MHz to 1GHz
Gain: 16dB
Noise Figure: 1.2dB
P1dB: 16.5dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 8 V
Operating Supply Current: 80mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 310475-MAALSS0043TR
Product Name RF Amplifiers - MAALSS0043TR
Applications RF Microwave
Frequency Range 800 to 1000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8896TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 700 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
400 to 3800 MHz Linear Power Amplifier - SKY65162-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 2700 MHz
Minimum Gain 13.2 dB
View Details
5 suppliers