MACOM RF Amplifiers CMPA3135060S

Description
RF Amplifier IC Radar 3.1GHz ~ 3.5GHz 48-QFN (7x7)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 3.1GHz ~ 3.5GHz 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CMPA3135060SDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 3.1GHz ~ 3.5GHz 48-QFN (7x7)

RF Amplifier IC Radar 3.1GHz ~ 3.5GHz 48-QFN (7x7)

Buy Now Datasheet
RF Amplifiers - 1465-CMPA3135060STR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 3.1GHz ~ 3.5GHz 48-QFN (7x7)

RF Amplifier IC Radar 3.1GHz ~ 3.5GHz 48-QFN (7x7)

Buy Now Datasheet
RF Amplifiers - 1465-CMPA3135060SCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 3.1GHz ~ 3.5GHz 48-QFN (7x7)

RF Amplifier IC Radar 3.1GHz ~ 3.5GHz 48-QFN (7x7)

Buy Now Datasheet
RF & MW Power Amplifier - CMPA3135060S - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA3135060S
RF & MW Power Amplifier CMPA3135060S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Amplifiers - CMPA3135060S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
CMPA3135060S
RF and Wireless - RF Amplifiers CMPA3135060S
IC AMP RADAR 3.1GHZ-3.5GHZ 48QFN

IC AMP RADAR 3.1GHZ-3.5GHZ 48QFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-CMPA3135060SDKR-ND CMPA3135060S CMPA3135060S
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications Radar
RoHS Compliant RoHS
Frequency Range 3100 to 3500 MHz 3100 to 3500 MHz 3100 to 3500 MHz
Minimum Gain 36 dB ? to 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5454+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.2 dB
View Details
4 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Specs
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details