MACOM RF Amplifiers MAAL-011286-TR1000

Description
LNA,17-21.5GHZ,24DBG AIN,3MMAQFN,
Request a Quote Datasheet
Description
LNA,17-21.5GHZ,24DBG AIN,3MMAQFN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAL-011286-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
LNA,17-21.5GHZ,24DBG AIN,3MMAQFN,

LNA,17-21.5GHZ,24DBGAIN,3MMAQFN,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-MAAL-011286-TR1000TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 15000 to 24000 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
832-862 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65369-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 832 to 862 MHz
Minimum Gain 42 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details