MACOM Gain Block AM-155-PIN

Description
MACOM's AM-155 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-155 is ideally suited for use where a high intercept, high reliability amplifier is required.
Request a Quote Datasheet
Description
MACOM's AM-155 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-155 is ideally suited for use where a high intercept, high reliability amplifier is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - AM-155-PIN - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AM-155-PIN
Gain Block AM-155-PIN
MACOM's AM-155 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-155 is ideally suited for use where a high intercept, high reliability amplifier is required.

MACOM's AM-155 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-155 is ideally suited for use where a high intercept, high reliability amplifier is required.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
AM-155-PIN
RF and Wireless - RF Amplifiers AM-155-PIN
AMPLIFIER,COUPLER FEEDBACK

AMPLIFIER,COUPLER FEEDBACK

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number AM-155-PIN AM-155-PIN
Product Name Gain Block RF and Wireless - RF Amplifiers
Frequency Range 300 to 1000 MHz 300 to 1000 MHz
Maximum Gain 12.5 dB 13.25 dB
Output Power 18 dBm
Noise Figure 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details
RF and Wireless - RF Amplifiers - 1354858-BGA420H6327 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 13 dB
Maximum Gain 13 dB
View Details
2 suppliers