MACOM RF Amplifiers CA67-1

Description
RF Amplifier IC General Purpose 5MHz ~ 700MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 700MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA67-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA67-1-ND
RF Amplifiers 1465-CA67-1-ND
RF Amplifier IC General Purpose 5MHz ~ 700MHz

RF Amplifier IC General Purpose 5MHz ~ 700MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA67-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA67-1
RF and Wireless - RF Amplifiers CA67-1
IC RF AMP GPS 5MHZ-700MHZ SMA

IC RF AMP GPS 5MHZ-700MHZ SMA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA67-1-ND CA67-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 700 MHz 5 to 700 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-100-50000-28-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 50000 MHz
Minimum Gain 28 dB
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2417 - Skyworks Solutions, Inc.
Specs
Operating Voltage 24 volts
View Details