MACOM RF Amplifiers A12

Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A12-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A12-ND
RF Amplifiers 1465-A12-ND
RF Amplifier IC General Purpose 5MHz ~ 1GHz TO-8

RF Amplifier IC General Purpose 5MHz ~ 1GHz TO-8

Buy Now Datasheet
Gain Block - A12 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A12
Gain Block A12
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is Hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is Hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A12-ND A12
Product Name RF Amplifiers Gain Block
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1000 MHz 10 to 1000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
SMT MMIC, Medium Power Driver Amplifier, 5.6 to 11.7 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-6123MP+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 5600 to 11700 MHz
View Details
2 suppliers
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 1900 to 2200 MHz
Maximum Gain 28.5 dB
View Details