MACOM RF Amplifiers A5-6

Description
RF Amplifier IC General Purpose 3MHz ~ 500MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3MHz ~ 500MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A5-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A5-6-ND
RF Amplifiers 1465-A5-6-ND
RF Amplifier IC General Purpose 3MHz ~ 500MHz TO-8

RF Amplifier IC General Purpose 3MHz ~ 500MHz TO-8

Buy Now Datasheet
Gain Block - A5-6 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A5-6
Gain Block A5-6
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range.TO-8 package is Hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range.TO-8 package is Hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A5-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A5-6
RF and Wireless - RF Amplifiers A5-6
IC RF AMP GPS 3MHZ-500MHZ TO8

IC RF AMP GPS 3MHZ-500MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A5-6-ND A5-6 A5-6
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3 to 500 MHz 5 to 600 MHz 3 to 500 MHz
Minimum Gain 26 dB ? to 26 dB
Maximum Gain 26 dB 16 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
SMT MMIC, High Power Amplifier, 10 MHz to 6 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-63-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 6000 MHz
View Details
2 suppliers
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 2286512 - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 21.2 dB
View Details
4 suppliers