MACOM Broadband/CATV (75 Ohm) Misc. Amplifier MAAM-010399-TR3000

Description
The MAAM-010399 is an integrated 3 stage differential amplifier with embedded voltage variable attenuator. This part is intended as the output amplifier in a downstream Edge QAM RF modulator. The module provides excellent linearity and ACPR at output levels greater than 7 dB above Cable Labs DRFI requirements. The voltage variable attenuator (VVA) is implemented with PIN diodes to provide continuous power level control with high linearity and is controlled with a single voltage. The part is packaged in a 5x7 mm PQFN package.
Request a Quote Datasheet
Description
The MAAM-010399 is an integrated 3 stage differential amplifier with embedded voltage variable attenuator. This part is intended as the output amplifier in a downstream Edge QAM RF modulator. The module provides excellent linearity and ACPR at output levels greater than 7 dB above Cable Labs DRFI requirements. The voltage variable attenuator (VVA) is implemented with PIN diodes to provide continuous power level control with high linearity and is controlled with a single voltage. The part is packaged in a 5x7 mm PQFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Misc. Amplifier - MAAM-010399-TR3000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Misc. Amplifier
MAAM-010399-TR3000
Broadband/CATV (75 Ohm) Misc. Amplifier MAAM-010399-TR3000
The MAAM-010399 is an integrated 3 stage differential amplifier with embedded voltage variable attenuator. This part is intended as the output amplifier in a downstream Edge QAM RF modulator. The module provides excellent linearity and ACPR at output levels greater than 7 dB above Cable Labs DRFI requirements. The voltage variable attenuator (VVA) is implemented with PIN diodes to provide continuous power level control with high linearity and is controlled with a single voltage. The part is packaged in a 5x7 mm PQFN package.

The MAAM-010399 is an integrated 3 stage differential amplifier with embedded voltage variable attenuator. This part is intended as the output amplifier in a downstream Edge QAM RF modulator. The module provides excellent linearity and ACPR at output levels greater than 7 dB above Cable Labs DRFI requirements. The voltage variable attenuator (VVA) is implemented with PIN diodes to provide continuous power level control with high linearity and is controlled with a single voltage. The part is packaged in a 5x7 mm PQFN package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-010399-TR3000
Product Name Broadband/CATV (75 Ohm) Misc. Amplifier
Frequency Range 50 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
24V, 1000MHz High Output Power Doubler Line Amplifier MMIC - ACA2420 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 21.5 dB
Noise Figure 6.5 dB
View Details
AMM-7210SM, 25-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7210SM - Marki Microwave LLC
Specs
Frequency Range 25000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details