CMPA0060002F1 is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to Si and GaAs transistors. This MMIC employs a distributed (traveling-wave) amplifier design approach, enabling extremely wide bandwidths to be achieved in a small footprint screw-down package featuring a copper-tungsten heat sink.
RF Amplifier IC General Purpose 0Hz ~ 6GHz 440219
IC RF AMP GPS 0HZ-6GHZ 440219
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | CMPA0060002F1 | 1465-CMPA0060002F1-ND | CMPA0060002F1 |
| Product Name | RF & MW Power Amplifier | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 0.0 to 6000 MHz | 0.0 to 6000 MHz | 0.0 to 6000 MHz |
| Maximum Gain | 18 dB | 15.1 dB | 15.1 dB |
| Package Type | Flanged | 440219 |