MACOM Gain Block A81

Description
The A81 RF amplifier is a discrete hybrid ensign, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The A81 RF amplifier is a discrete hybrid ensign, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A81 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A81
Gain Block A81
The A81 RF amplifier is a discrete hybrid ensign, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A81 RF amplifier is a discrete hybrid ensign, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-A81-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A81-ND
RF Amplifiers 1465-A81-ND
RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8

RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A81
RF and Wireless - RF Amplifiers A81
IC RF AMP GPS 10MHZ-300MHZ TO8

IC RF AMP GPS 10MHZ-300MHZ TO8

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number A81 1465-A81-ND A81
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 20 to 250 MHz 10 to 300 MHz 10 to 300 MHz
Maximum Gain 26 dB 25.5 dB 25.5 dB
Output Power 17 dBm 17 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2.2 :1
View Details
Isolated Analog Amplifier - Si8921AD-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details