MACOM Gain Block A87S

Description
The A87 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range an high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The A87 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range an high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A87S - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A87S
Gain Block A87S
The A87 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range an high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A87 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range an high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number A87S
Product Name Gain Block
Frequency Range 10 to 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
View Details