MACOM RF Amplifiers A4011

Description
RF Amplifier IC General Purpose 800MHz ~ 4.5GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 800MHz ~ 4.5GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A4011-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A4011-ND
RF Amplifiers 1465-A4011-ND
RF Amplifier IC General Purpose 800MHz ~ 4.5GHz TO-8

RF Amplifier IC General Purpose 800MHz ~ 4.5GHz TO-8

Buy Now Datasheet
Gain Block - A4011 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A4011
Gain Block A4011
Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage PHEMT feedback amplifier design displays impressive performance characteristics over a broadband frequency range. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage PHEMT feedback amplifier design displays impressive performance characteristics over a broadband frequency range. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A4011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A4011
RF and Wireless - RF Amplifiers A4011
IC RF AMP GPS 800MHZ-4.5GHZ TO8

IC RF AMP GPS 800MHZ-4.5GHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A4011-ND A4011 A4011
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 4500 MHz 1000 to 4000 MHz 800 to 4500 MHz
Minimum Gain 15.5 dB ? to 15.5 dB
Maximum Gain 15.5 dB 15.5 dB 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-50000-75000-25-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 75000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, 3x3 mm QFN Style Package - TAV-541+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 9.5 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details