MACOM Gain Block AM-183-PIN

Description
MACOM's AM-183 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should be minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-183 is ideally suited for use where a high compression, high reliability amplifier is required.
Request a Quote
Description
MACOM's AM-183 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should be minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-183 is ideally suited for use where a high compression, high reliability amplifier is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - AM-183-PIN - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AM-183-PIN
Gain Block AM-183-PIN
MACOM's AM-183 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should be minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-183 is ideally suited for use where a high compression, high reliability amplifier is required.

MACOM's AM-183 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should be minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-183 is ideally suited for use where a high compression, high reliability amplifier is required.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
AM-183-PIN
RF and Wireless - RF Amplifiers AM-183-PIN
AMPLIFIER,RESISITIVE FEEDBACK

AMPLIFIER,RESISITIVE FEEDBACK

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number AM-183-PIN AM-183-PIN
Product Name Gain Block RF and Wireless - RF Amplifiers
Frequency Range 10 to 1000 MHz
Maximum Gain 28.5 dB
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
RF/IF and RFID - RF Amplifiers - 1236236-BGA5M1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1805 to 2200 MHz
Minimum Gain 19.3 dB
View Details
4 suppliers