MACOM Hybrid Amplifiers - LNA

Description
MACOM’s line of hybrid amplifiers cover a frequency range of 10 kHz to 6 GHz. Each amplifier is designed to be unconditionally stable and have excellent cascadability. Our amplifiers are designed using thin film technology and are integrated amplifiers that include internal DC biasing circuitry allowing them to maintain excellent electrical performance over the 55˚C to 100˚C range. Hermetically sealed and screened up to space level, these amplifiers are the perfect for military applications.
Description
MACOM’s line of hybrid amplifiers cover a frequency range of 10 kHz to 6 GHz. Each amplifier is designed to be unconditionally stable and have excellent cascadability. Our amplifiers are designed using thin film technology and are integrated amplifiers that include internal DC biasing circuitry allowing them to maintain excellent electrical performance over the 55˚C to 100˚C range. Hermetically sealed and screened up to space level, these amplifiers are the perfect for military applications.

Suppliers

Company
Product
Description
Supplier Links
Hybrid Amplifiers - LNA -  - MACOM
Lowell, MA, USA
Hybrid Amplifiers - LNA
Hybrid Amplifiers - LNA
MACOM’s line of hybrid amplifiers cover a frequency range of 10 kHz to 6 GHz. Each amplifier is designed to be unconditionally stable and have excellent cascadability. Our amplifiers are designed using thin film technology and are integrated amplifiers that include internal DC biasing circuitry allowing them to maintain excellent electrical performance over the 55˚C to 100˚C range. Hermetically sealed and screened up to space level, these amplifiers are the perfect for military applications.

MACOM’s line of hybrid amplifiers cover a frequency range of 10 kHz to 6 GHz. Each amplifier is designed to be unconditionally stable and have excellent cascadability. Our amplifiers are designed using thin film technology and are integrated amplifiers that include internal DC biasing circuitry allowing them to maintain excellent electrical performance over the 55˚C to 100˚C range. Hermetically sealed and screened up to space level, these amplifiers are the perfect for military applications.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Amplifiers
Product Name Hybrid Amplifiers - LNA
Amplifier Type Low Noise Amplifier
Applications RF Microwave
Operating Temperature 55 to 100 C (131 to 212 F)
Frequency Range 2 to 6000 MHz
Minimum Gain 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
0.1 - 6 GHz Ultra Low-Noise LNA - QPL9547 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details