MACOM Broadband/CATV (75 Ohm) Line Amplifier MAAM-011185-TR1000

Description
CATV Return Path Differential Amplifier 5-300 MHz. The MAAM-011185 is a balanced GaAs MMIC amplifier assembled in a lead-free 3 mm 16-lead PQFN plastic package. The amplifier is ideally suited for use in CATV return path applications, including DOCSIS 3.1 systems: it offers low distortion and low noise figure with high gain. It typically provides 3.1 dB noise figure, 21.2 dB gain, and 30 dB MER up to 57 dBmV per channel for 16-Channel 64 QAM signaling while drawing 290 mA DC current @ 5 V bias.
Request a Quote Datasheet
Description
CATV Return Path Differential Amplifier 5-300 MHz. The MAAM-011185 is a balanced GaAs MMIC amplifier assembled in a lead-free 3 mm 16-lead PQFN plastic package. The amplifier is ideally suited for use in CATV return path applications, including DOCSIS 3.1 systems: it offers low distortion and low noise figure with high gain. It typically provides 3.1 dB noise figure, 21.2 dB gain, and 30 dB MER up to 57 dBmV per channel for 16-Channel 64 QAM signaling while drawing 290 mA DC current @ 5 V bias.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Line Amplifier - MAAM-011185-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
MAAM-011185-TR1000
Broadband/CATV (75 Ohm) Line Amplifier MAAM-011185-TR1000
CATV Return Path Differential Amplifier 5-300 MHz. The MAAM-011185 is a balanced GaAs MMIC amplifier assembled in a lead-free 3 mm 16-lead PQFN plastic package. The amplifier is ideally suited for use in CATV return path applications, including DOCSIS 3.1 systems: it offers low distortion and low noise figure with high gain. It typically provides 3.1 dB noise figure, 21.2 dB gain, and 30 dB MER up to 57 dBmV per channel for 16-Channel 64 QAM signaling while drawing 290 mA DC current @ 5 V bias.

CATV Return Path Differential Amplifier 5-300 MHz. The MAAM-011185 is a balanced GaAs MMIC amplifier assembled in a lead-free 3 mm 16-lead PQFN plastic package.

The amplifier is ideally suited for use in CATV return path applications, including DOCSIS 3.1 systems: it offers low distortion and low noise figure with high gain. It typically provides 3.1 dB noise figure, 21.2 dB gain, and 30 dB MER up to 57 dBmV per channel for 16-Channel 64 QAM signaling while drawing 290 mA DC current @ 5 V bias.

Supplier's Site Datasheet
RF Amplifiers - 1465-1749-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1749-1-ND
RF Amplifiers 1465-1749-1-ND
RF Amplifier IC CATV 5MHz ~ 300MHz 16-PQFN (3x3)

RF Amplifier IC CATV 5MHz ~ 300MHz 16-PQFN (3x3)

Buy Now Datasheet
RF Amplifiers - 1465-1749-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1749-6-ND
RF Amplifiers 1465-1749-6-ND
RF Amplifier IC CATV 5MHz ~ 300MHz 16-PQFN (3x3)

RF Amplifier IC CATV 5MHz ~ 300MHz 16-PQFN (3x3)

Buy Now Datasheet
RF Amplifiers - 1465-1749-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1749-2-ND
RF Amplifiers 1465-1749-2-ND
RF Amplifier IC CATV 5MHz ~ 300MHz 16-PQFN (3x3)

RF Amplifier IC CATV 5MHz ~ 300MHz 16-PQFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-011185-TR1000
IC RF AMP CATV 5MHZ-300MHZ 16QFN

IC RF AMP CATV 5MHZ-300MHZ 16QFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-011185-TR1000 1465-1749-1-ND MAAM-011185-TR1000
Product Name Broadband/CATV (75 Ohm) Line Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 5 to 300 MHz 5 to 300 MHz 5 to 300 MHz
Maximum Gain 21.2 dB 21.5 dB 21.5 dB
Noise Figure 3.1 dB 3.3 dB
Package Type PQFN Surface Mount; 16-VFQFN Exposed Pad
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1725-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 17300 to 21200 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
5 GHz Power Amplifier with Power Detector - SE2567L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details