MACOM RF Amplifiers MAAM-007501-CA2002

Description
RF Amplifier IC General Purpose 20MHz ~ 2.7GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 2.7GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAM-007501-CA2002-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 20MHz ~ 2.7GHz

RF Amplifier IC General Purpose 20MHz ~ 2.7GHz

Buy Now Datasheet
Gain Block - MAAM-007501-CA2002 - Richardson RFPD
Downers Grove, IL, United States
MACOM designs, manufactures, and supports a wide variety of amplifiers for RF, microwave, and millimeter wave applications. We make broadband amplifiers, driver amplifiers, gain blocks, low noise amplifiers, and power amplifiers. Product families cover frequency ranges from 40 KHz to 40 GHz. The company uses a variety of semiconductor processes such as GaAs MESFET for linearity, pHEMT for power and low noise, and HBT for linearity and high gain. Additionally, our 50 to 1100 MHz cable band amplifiers exhibit best-in-class composite linearity performance. Our amplifiers are used in a variety of commercial and aerospace and defense applications.

MACOM designs, manufactures, and supports a wide variety of amplifiers for RF, microwave, and millimeter wave applications. We make broadband amplifiers, driver amplifiers, gain blocks, low noise amplifiers, and power amplifiers. Product families cover frequency ranges from 40 KHz to 40 GHz. The company uses a variety of semiconductor processes such as GaAs MESFET for linearity, pHEMT for power and low noise, and HBT for linearity and high gain. Additionally, our 50 to 1100 MHz cable band amplifiers exhibit best-in-class composite linearity performance. Our amplifiers are used in a variety of commercial and aerospace and defense applications.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAM-007501-CA2002
IC RF AMP GPS 20MHZ-2.7GHZ

IC RF AMP GPS 20MHZ-2.7GHZ

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-MAAM-007501-CA2002-ND MAAM-007501-CA2002 MAAM-007501-CA2002
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 2700 MHz 20 to 2700 MHz 20 to 2700 MHz
Minimum Gain 11.5 dB ? to 11.5 dB
Maximum Gain 11.5 dB 11.5 dB 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC - CMD264P3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers - AWB7127HM41P8 - 812042-AWB7127HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2110 to 2170 MHz
Minimum Gain 33 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details