DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 235 236 237 238 239 240 241 242 243 244 245 246 247 250 260 270 280 290 300 350 400 417
Product Name Notes
10.4V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
10.5V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
10.8V Clamp 125A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (2x1.25)
11.5V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
11.5V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
12V Clamp Ipp Tvs Diode Surface Mount 6-TSOP
13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
15V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3.5x2)
15V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (2.2x2)
17.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
175V FAST RECT TO-236AB
20V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
21.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
21.5V Clamp 27.9A (8/20µs) Ipp Tvs Diode Surface Mount SMB
23V Clamp 900mA (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
23V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
24V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
27V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
30V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
31.5V Clamp 140A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
7.6V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
8.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
9.5V Clamp 180A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (2x1.25)
9.5V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
BRIDGE RECT 1PHASE 30V 2A 4UDFN
Bridge Rectifier Single Phase Schottky 30V Surface Mount 4-UDFN (3.5x3.5)
Bridge Rectifier Single Phase Schottky 30V Surface Mount 4-UDFN (3x3)
Clamp Ipp Tvs Diode Surface Mount 3-UDFN (1.6x1)
DIODE ARR SCHOT 30V 200MA SOT723
Diode Array 1 Pair Common Anode Schottky 20V 10mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Cathode Standard 100V 100mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 7V 10mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 100V 215mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 7V Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 2 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Independent Schottky 30V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Pair Common Cathode Schottky 15V 100mA (DC) Surface Mount SOT-963
Diode Array 2 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457
DIODE ARRAY GP 100V 100MA SC75
DIODE ARRAY GP 100V 200MA SC88
DIODE ARRAY GP 250V 200MA SC-74
DIODE ARRAY GP 70V 200MA SOT-563
DIODE ARRAY GP 70V 200MA SOT23-3
DIODE ARRAY GP 80V 100MA SC-59
DIODE ARRAY GP 80V 100MA SC75
DIODE ARRAY SCHOT 70V 100MA SC88
DIODE FOR 1MW CLASS RECTIFIER
DIODE FOR 1W CLASS RECTIFIER
DIODE GP 100V 200MA DO214AA
Diode Schottky 100V 200mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 100V 200MA SOD323
Diode Schottky 20V 1A (DC) Surface Mount 2-DSN (1.4x0.6)
Diode Schottky 20V 1A (DC) Surface Mount SOD-323
DIODE SCHOTTKY 20V 1A SOD323
Diode Schottky 20V 2A (DC) Surface Mount 2-DSN (1.6x.80)
Diode Schottky 20V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523
Diode Schottky 20V 500mA (DC) Surface Mount SOD-923
Diode Schottky 20V 500mA (DC)
DIODE SCHOTTKY 20V 500MA SOD523
DIODE SCHOTTKY 20V 500MA SOD923
Diode Schottky 23V 1A (DC) Surface Mount SOT-563
DIODE SCHOTTKY 23V 1A SOT563
Diode Schottky 2V 50mA (DC) Surface Mount 2-X2DFN (1x0.6)
Diode Schottky 30V 100mA (DC) Surface Mount 2-DSN (0.60x0.30)
Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)
Diode Schottky 30V 100mA (DC) Surface Mount SOD-723
Diode Schottky 30V 100mA (DC) Surface Mount SOD-923
Diode Schottky 30V 1A (DC) Surface Mount 2-DSN (1.4x0.6)
Diode Schottky 30V 200mA (DC) Surface Mount 2-DSN (0.60x0.30)
Diode Schottky 30V 200mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)
Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523
Diode Schottky 30V 200mA (DC) Surface Mount SOD-723
Diode Schottky 30V 200mA (DC) Surface Mount SOD-923
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Schottky 30V 200mA (DC) Surface Mount SOT-723
DIODE SCHOTTKY 30V 200MA 2X4DFN
DIODE SCHOTTKY 30V 200MA SC703
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOT723
Diode Schottky 30V 2A (DC) Surface Mount 2-DSN (1.6x.80)
Diode Schottky 30V 30mA (DC) Surface Mount SOD-323
Diode Schottky 30V 30mA (DC) Surface Mount SOD-523
DIODE SCHOTTKY 30V 30MA SOD523
Diode Schottky 30V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)
Diode Schottky 30V 500mA (DC) Surface Mount 2-X4DFN (0.45x0.24)
Diode Schottky 30V 500mA (DC) Surface Mount SOD-323
Diode Schottky 30V 500mA (DC) Surface Mount SOD-523
Diode Schottky 30V 500mA (DC) Surface Mount SOD-923
DIODE SCHOTTKY 30V 500MA SOD323
DIODE SCHOTTKY 30V 500MA SOD923
Diode Schottky 30V 70mA (DC) Surface Mount SOD-723
Diode Schottky 30V 70mA (DC) Surface Mount SOD-923
Diode Schottky 40V 1.5A (DC) Surface Mount 2-DSN (1.4x0.6)
Diode Schottky 40V 1.5A (DC) Surface Mount SOT-23-3 (TO-236)
Diode Schottky 40V 1A (DC) Surface Mount 2-DSN (1.4x0.6)
Diode Schottky 40V 200mA (DC) Surface Mount 2-X2DFN (1x0.6)
Diode Schottky 40V 200mA (DC) Surface Mount SOD-923
Diode Schottky 40V 200mA (DC) Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)
DIODE SCHOTTKY 40V 200MA 2X2DFN
DIODE SCHOTTKY 40V 200MA 2X2DFNW
Diode Schottky 40V 200mA Surface Mount 2-X2DFN (1x0.6)
Diode Schottky 40V 250mA (DC) Surface Mount SOD-323
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523
Diode Schottky 40V 250mA (DC) Surface Mount SOD-923
DIODE SCHOTTKY 40V 250MA SOD523
DIODE SCHOTTKY 40V 250MA SOD923
Diode Schottky 40V 2A (DC) Surface Mount 2-DSN (1.6x0.8), (0603)
Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (0.60x0.30)
Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)
Diode Schottky 40V 500mA (DC) Surface Mount 2-X2DFN (1x0.6)
Diode Schottky 40V 500mA (DC) Surface Mount SOD-923
DIODE SCHOTTKY 40V 500MA 2X2DFN
Diode Schottky 40V 500mA Surface Mount SOD-523
Diode Schottky 5V 30mA (DC) Surface Mount SC-59-3/CP3
Diode Schottky 65V 5A Surface Mount nSMC
Diode Schottky 70V 100mA Surface Mount SC-88/SC70-6/SOT-363
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323
Diode Schottky 70V 70mA (DC) Surface Mount SOD-923
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)
DIODE SCHOTTKY 70V 70MA 2X2DFNW
DIODE SCHOTTKY 70V 70MA SOD923
Diode Standard 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount SOD-123FL
Diode Standard 1000V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 1000V 8A Through Hole TO-220AC
DIODE STANDARD 1000V 8A TO263AB
DIODE STANDARD 100V 0.2A X2DFNW2
Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA)
DIODE STANDARD 100V 1A SOD123FL
Diode Standard 100V 1A Surface Mount SOD-123FL
Diode Standard 100V 200mA (DC) Surface Mount DO-214AA (SMB)
Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323)
Diode Standard 100V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Standard 100V 200mA (DC) Surface Mount SC-88/SC70-6/SOT-363
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 100V 200mA (DC) Surface Mount SOT-1123
DIODE STANDARD 100V 200MA SOD523
Diode Standard 100V 2A Surface Mount SMB
Diode Standard 100V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 100V 8A Through Hole TO-220AC
DIODE STANDARD 120V 0.2A X2DFNW2
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
DIODE STANDARD 120V 200MA SOT233
DIODE STANDARD 200V 0.2A X2DFNW2
Diode Standard 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount SOD-123FL
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
DIODE STANDARD 200V 200MA SOT233
DIODE STANDARD 200V 200MA SOT23
DIODE STANDARD 200V 2A SMB
Diode Standard 200V 2A Surface Mount SMB
Diode Standard 200V 3A Surface Mount DPAK
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 200V 8A Through Hole TO-220AC
DIODE STANDARD 250V 0.2A X2DFNW2
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
Diode Standard 250V 200mA (DC) Surface Mount SOD-523
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 250V 200mA (DC) Surface Mount SOT-723
DIODE STANDARD 250V 200MA SOD523
DIODE STANDARD 250V 200MA SOT23
Diode Standard 250V 225mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 300V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 300V 1A Surface Mount SOD-123FL
Diode Standard 300V 2A Surface Mount SMB
Diode Standard 350V 200mA (DC) Surface Mount SOD-323
Diode Standard 350V 200mA Surface Mount SOD-323
Diode Standard 400V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount SOD-123FL
DIODE STANDARD 400V 2A SMB
Diode Standard 400V 2A Surface Mount SMB
Diode Standard 400V 3A Surface Mount DPAK
Diode Standard 400V 3A Surface Mount nSMC
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 400V 8A Through Hole TO-220AC
DIODE STANDARD 400V 8A TO263AB
Diode Standard 50V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount SOD-123FL
Diode Standard 50V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 50V 8A Through Hole TO-220AC
DIODE STANDARD 520V 5A DPAK
Diode Standard 520V 5A Surface Mount DPAK
Diode Standard 600V 1.5A Surface Mount DO-214AC (SMA)
DIODE STANDARD 600V 1A SMB
DIODE STANDARD 600V 1A SOD123FL
Diode Standard 600V 1A Surface Mount SMB
Diode Standard 600V 1A Surface Mount SOD-123FL
Diode Standard 600V 2A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 600V 8A Through Hole ITO-220AC
Diode Standard 600V 8A Through Hole TO-220AC
DIODE STANDARD 600V 8A TO263AB
Diode Standard 70V 200mA (DC) Surface Mount SC-70-3 (SOT323)
DIODE STANDARD 70V 200MA SC703
Diode Standard 75V 200mA (DC) Surface Mount SOT-1123
Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
DIODE STANDARD 75V 200MA SOT23-3
DIODE STANDARD 800V 1.5A DO214AC
Diode Standard 800V 1.5A Surface Mount DO-214AC (SMA)
DIODE STANDARD 800V 1A SOD123FL
Diode Standard 800V 1A Surface Mount SOD-123FL
Diode Standard 800V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 800V 8A Through Hole TO-220AC
DIODE STANDARD 800V 8A TO263AB
DIODE STD 100V 200MA DO214AA
DIODE STD 100V 200MA SC75 SOT416
DIODE ZENER 5.6V 200MW SOD523
HIGH CONDUCTANCE LOW LEAKAGE DIO
ICL 1 OHM 15% 5A 10MM
ICL 1 OHM 15% 5A 13.5MM
ICL 1 OHM 20% 5A 10MM
ICL 1 OHM 20% 5A 13.5MM
ICL 10 OHM 15% 1A 7.5MM
ICL 10 OHM 15% 2A 7.5MM
ICL 10 OHM 15% 3A 11MM
ICL 10 OHM 15% 3A 8MM
ICL 10 OHM 15% 4A 10MM
ICL 10 OHM 15% 4A 13.5MM
ICL 10 OHM 20% 1A 7.5MM
ICL 10 OHM 20% 2A 7.5MM
ICL 10 OHM 20% 3A 11MM
ICL 10 OHM 20% 3A 8MM
ICL 10 OHM 20% 4A 10MM
ICL 10 OHM 20% 4A 13.5MM
ICL 11 OHM 15% 3A 10MM
ICL 11 OHM 15% 3A 13.5MM
ICL 11 OHM 15% 4A 13MM
ICL 11 OHM 15% 4A 16MM
ICL 11 OHM 20% 3A 10MM
ICL 11 OHM 20% 3A 13.5MM
ICL 11 OHM 20% 4A 13MM
ICL 11 OHM 20% 4A 16MM
ICL 12 OHM 15% 1A 7.5MM
ICL 12 OHM 15% 3A 10MM
ICL 12 OHM 15% 3A 13.5MM
ICL 12 OHM 15% 4A 13MM
ICL 12 OHM 15% 4A 16MM
ICL 12 OHM 20% 1A 7.5MM
ICL 12 OHM 20% 3A 10MM
ICL 12 OHM 20% 3A 13.5MM
ICL 12 OHM 20% 4A 13MM
ICL 12 OHM 20% 4A 16MM
ICL 13 OHM 15% 3A 10MM
ICL 13 OHM 15% 3A 13.5MM
ICL 13 OHM 15% 4A 13MM
ICL 13 OHM 15% 4A 16MM
ICL 13 OHM 20% 3A 10MM
ICL 13 OHM 20% 3A 13.5MM
ICL 13 OHM 20% 4A 13MM
ICL 13 OHM 20% 4A 16MM
ICL 14 OHM 15% 3A 10MM
ICL 14 OHM 15% 3A 13.5MM
ICL 14 OHM 15% 4A 13MM
ICL 14 OHM 15% 4A 16MM
ICL 14 OHM 20% 3A 10MM
ICL 14 OHM 20% 3A 13.5MM
ICL 14 OHM 20% 4A 13MM
ICL 14 OHM 20% 4A 16MM
ICL 15 OHM 15% 3A 10MM
ICL 15 OHM 15% 3A 13.5MM
ICL 15 OHM 15% 4A 13MM
ICL 15 OHM 15% 4A 16MM
ICL 15 OHM 20% 3A 10MM
ICL 15 OHM 20% 3A 13.5MM
ICL 15 OHM 20% 4A 13MM
ICL 15 OHM 20% 4A 16MM
ICL 16 OHM 15% 3A 10MM
ICL 16 OHM 15% 3A 13.5MM
ICL 16 OHM 15% 4A 13MM
ICL 16 OHM 15% 4A 16MM
ICL 16 OHM 20% 3A 10MM
ICL 16 OHM 20% 3A 13.5MM
ICL 16 OHM 20% 4A 13MM
ICL 16 OHM 20% 4A 16MM
ICL 17 OHM 15% 3A 10MM
ICL 17 OHM 15% 3A 13.5MM
ICL 17 OHM 15% 4A 13MM
ICL 17 OHM 15% 4A 16MM
ICL 17 OHM 20% 3A 10MM
ICL 17 OHM 20% 3A 13.5MM
ICL 17 OHM 20% 4A 13MM
ICL 17 OHM 20% 4A 16MM
ICL 18 OHM 15% 3A 10MM
ICL 18 OHM 15% 3A 13.5MM
ICL 18 OHM 15% 4A 13MM
ICL 18 OHM 15% 4A 16MM
ICL 18 OHM 20% 3A 10MM
ICL 18 OHM 20% 3A 13.5MM
ICL 18 OHM 20% 4A 13MM
ICL 18 OHM 20% 4A 16MM
ICL 19 OHM 15% 3A 10MM
ICL 19 OHM 15% 3A 13.5MM
ICL 19 OHM 15% 4A 13MM
ICL 19 OHM 15% 4A 16MM
ICL 19 OHM 20% 3A 10MM
ICL 19 OHM 20% 3A 13.5MM
ICL 19 OHM 20% 4A 13MM
ICL 19 OHM 20% 4A 16MM
ICL 2 OHM 15% 5A 10MM
ICL 2 OHM 15% 5A 13.5MM
ICL 2 OHM 20% 5A 10MM
ICL 2 OHM 20% 5A 13.5MM
ICL 20 OHM 15% 3A 10MM
ICL 20 OHM 15% 3A 13.5MM
ICL 20 OHM 15% 4A 13MM
ICL 20 OHM 15% 4A 16MM
ICL 20 OHM 20% 3A 10MM
ICL 20 OHM 20% 3A 13.5MM
ICL 20 OHM 20% 4A 13MM
ICL 20 OHM 20% 4A 16MM
ICL 21 OHM 15% 3A 10MM
ICL 21 OHM 15% 3A 13.5MM
ICL 21 OHM 20% 3A 10MM
ICL 21 OHM 20% 3A 13.5MM
ICL 22 OHM 15% 3A 10MM
ICL 22 OHM 15% 3A 13.5MM
ICL 22 OHM 20% 3A 10MM
ICL 22 OHM 20% 3A 13.5MM
ICL 3 OHM 15% 4A 11MM
ICL 3 OHM 15% 4A 8MM
ICL 3 OHM 15% 5A 10MM
ICL 3 OHM 15% 5A 13.5MM
ICL 3 OHM 20% 4A 11MM
ICL 3 OHM 20% 4A 8MM
ICL 3 OHM 20% 5A 10MM
ICL 3 OHM 20% 5A 13.5MM
ICL 4 OHM 15% 4A 11MM
ICL 4 OHM 15% 4A 8MM
ICL 4 OHM 20% 4A 11MM
ICL 4 OHM 20% 4A 8MM
ICL 45 OHM 15% 250MA 7.5MM
ICL 45 OHM 20% 250MA 7.5MM
ICL 5 OHM 15% 2A 7.5MM
ICL 5 OHM 15% 4A 10MM
ICL 5 OHM 15% 4A 11MM
ICL 5 OHM 15% 4A 13.5MM
ICL 5 OHM 15% 4A 8MM
ICL 5 OHM 20% 2A 7.5MM
ICL 5 OHM 20% 4A 10MM
ICL 5 OHM 20% 4A 11MM
ICL 5 OHM 20% 4A 13.5MM
ICL 5 OHM 20% 4A 8MM
ICL 6 OHM 15% 2A 7.5MM
ICL 6 OHM 15% 4A 10MM
ICL 6 OHM 15% 4A 11MM
ICL 6 OHM 15% 4A 13.5MM
ICL 6 OHM 15% 4A 8MM
ICL 6 OHM 15% 5A 13MM
ICL 6 OHM 15% 5A 16MM
ICL 6 OHM 20% 2A 7.5MM
ICL 6 OHM 20% 4A 10MM
ICL 6 OHM 20% 4A 11MM
ICL 6 OHM 20% 4A 13.5MM
ICL 6 OHM 20% 4A 8MM
ICL 6 OHM 20% 5A 13MM
ICL 6 OHM 20% 5A 16MM
ICL 7 OHM 15% 2A 7.5MM
ICL 7 OHM 15% 3A 13.5MM
ICL 7 OHM 15% 4A 10MM
ICL 7 OHM 15% 4A 11MM
ICL 7 OHM 15% 5A 13MM
ICL 7 OHM 15% 5A 16MM
ICL 7 OHM 20% 2A 7.5MM
ICL 7 OHM 20% 3A 13.5MM
ICL 7 OHM 20% 4A 10MM
ICL 7 OHM 20% 4A 11MM
ICL 7 OHM 20% 5A 13MM
ICL 7 OHM 20% 5A 16MM
ICL 8 OHM 15% 2A 7.5MM
ICL 8 OHM 15% 3A 11MM
ICL 8 OHM 15% 3A 8MM
ICL 8 OHM 15% 4A 10MM
ICL 8 OHM 15% 4A 13.5MM
ICL 8 OHM 15% 5A 13MM
ICL 8 OHM 15% 5A 16MM
ICL 8 OHM 20% 2A 7.5MM
ICL 8 OHM 20% 3A 11MM
ICL 8 OHM 20% 3A 8MM
ICL 8 OHM 20% 4A 10MM
ICL 8 OHM 20% 4A 13.5MM
ICL 8 OHM 20% 5A 13MM
ICL 8 OHM 20% 5A 16MM
ICL 9 OHM 15% 2A 7.5MM
ICL 9 OHM 15% 3A 11MM
ICL 9 OHM 15% 3A 8MM
ICL 9 OHM 15% 4A 10MM
ICL 9 OHM 15% 4A 13.5MM
ICL 9 OHM 20% 2A 7.5MM
ICL 9 OHM 20% 3A 11MM
ICL 9 OHM 20% 3A 8MM
ICL 9 OHM 20% 4A 10MM
ICL 9 OHM 20% 4A 13.5MM
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SC-70 / MCP3
RF Diode PIN - Single 80V 100mA 2-X2DFNW (1x0.6)
RF Diode PIN - Single 80V 100mA 2-X3DFN (0.6x0.3) (0201)
RF DIODE PIN 80V 2X3DFN
RF Diode Schottky - 1 Pair Common Cathode 7V 300mW SOT-23-3 (TO-236)
RF DIODE SCHOTTKY 15V SOT-563
TVS DIODE 10VWM 17.5VC 2UDFN
TVS DIODE 13.5VWM 23VC 2UDFN
TVS DIODE 15VWM 27VC 6UDFN
TVS DIODE 20VWM 39VC 3UDFN
TVS DIODE 4.8VWM 9.5VC 2UDFN
Zener Diode 5.6V 200mW ±2.14% Surface Mount SOD-523
Zener Diode 6.2V 200mW ±2% Surface Mount SOD-523

<< Prev Next >>