100 V Dual Common Cathode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NSVBAV70TT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAV70TT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887683-NSVBAV70TT1G
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Standard 100 V 100mA (DC) Surface Mount SC-75, SOT-416
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-75, SOT-416
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBAV70
Categories: Discrete Semiconductor Products
Case / Package: SC-75, SOT-416
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSVBAV70TT1GOSTR, NSVBAV70TT1GOSDKR, NSVBAV70TT1GOSCT, NSVBAV70TT1G-ND
Diode Array 1 Pair Common Cathode Standard 100V 100mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 100V 100mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 100V 100mA (DC) Surface Mount SC-75, SOT-416
DIODE ARRAY GP 100V 100MA SC75
DIODE ARRAY SW 100V 100MA SC75
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-NSVBAV70TT1G | 887683-NSVBAV70TT1G | NSVBAV70TT1GOSTR-ND | NSVBAV70TT1G | NSVBAV70TT1G |
| Product Name | Dual 100 V Diode and Rectifier | Diodes, Rectifiers - Arrays - NSVBAV70TT1G | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape and Reel | SOT416; SC-75, SOT-416 | SOT416; SC-75, SOT-416 | SOT416; SC-75, SOT-416 | |
| RoHS Compliant | RoHS | ||||
| IO | 0.1000 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Diode Array 1 Pair Common Cathode Standard 100 V 100mA (DC) Surface Mount SC-75, SOT-416 |